DIODES Incorporated Diodes, Rectifiers - Arrays - MBR20100CS2TR-G1 MBR20100CS2TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807492-MBR20100CS2TR -G1 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-263-2 Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A Current - Reverse Leakage at Vr: 100μA at 100V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 807492-MBR20100CS2TR -G1 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-263-2 Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A Current - Reverse Leakage at Vr: 100μA at 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR20100CS2TR-G1 - 807492-MBR20100CS2TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20100CS2TR-G1
807492-MBR20100CS2TR-G1
Diodes, Rectifiers - Arrays - MBR20100CS2TR-G1 807492-MBR20100CS2TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 807492-MBR20100CS2TR -G1 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-263-2 Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A Current - Reverse Leakage at Vr: 100μA at 100V

Manufacturer: Diodes Incorporated
Win Source Part Number: 807492-MBR20100CS2TR-G1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-263-2
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A
Current - Reverse Leakage at Vr: 100μA at 100V

Buy Now
100V 10A Diode and Rectifier - 286-MBR20100CS2TR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A Diode and Rectifier
286-MBR20100CS2TR-G1
100V 10A Diode and Rectifier 286-MBR20100CS2TR-G1
DIODE ARR SCHOTT 100V 10A TO263 Product overview: MBR20100CS2TR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CS2TR-G1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 10A TO263 Product overview: MBR20100CS2TR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CS2TR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR20100CS2TR-G1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20100CS2TR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20100CS2TR-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR20100CS2TR-G1
DIODE ARR SCHOTT 100V 10A TO263

DIODE ARR SCHOTT 100V 10A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 807492-MBR20100CS2TR-G1 286-MBR20100CS2TR-G1 MBR20100CS2TR-G1-ND MBR20100CS2TR-G1
Product Name Diodes, Rectifiers - Arrays - MBR20100CS2TR-G1 100V 10A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8500 volts 0.8500 volts
VR 100 volts
IR 0.1000 mA
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
60 V, 2 x 4 A dual common cathode low leakage current Trench Schottky barrier rectifier - PMEG060T080CLPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers