Manufacturer: Diodes Incorporated
Win Source Part Number: 1072422-MBR180S1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 80V
Capacitance @ Vr, F: 20pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 80V 1A SOD123 Product overview: MBR180S1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR180S1-7 can be used for catalog matching and distributor lookup.
Diode Schottky 80V 1A Surface Mount SOD-123
Diode Schottky 80V 1A Surface Mount SOD-123
Diode Schottky 80V 1A Surface Mount SOD-123
SCHOTTKY RECTIFIER, SINGLE, 80V, SOD-123; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 80V 1A SOD123
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE SCHOTTKY 80V 1A SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1072422-MBR180S1-7 | 280-MBR180S1-7 | MBR180S1-7DICT-ND | 07AH4107 | MBR180S1-7 | MBR180S1-7 | MBR180S1-7 |
| Product Name | Diodes, Rectifiers - Single - MBR180S1-7 | Schottky 80V 1A Diode and Rectifier | Single Diodes | Schottky Rectifier, Single, 80V, Sod-123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |