DIODES Incorporated Diodes, Rectifiers - Single - MBR1650 MBR1650

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1216010-MBR1650 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 16A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MBR1650 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 16A Current - Reverse Leakage at Vr: 1mA at 50V Capacitance at Vr, F: 450pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1216010-MBR1650 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 16A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MBR1650 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 16A Current - Reverse Leakage at Vr: 1mA at 50V Capacitance at Vr, F: 450pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR1650 - 1216010-MBR1650 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1650
1216010-MBR1650
Diodes, Rectifiers - Single - MBR1650 1216010-MBR1650
Manufacturer: Diodes Incorporated Win Source Part Number: 1216010-MBR1650 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 16A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MBR1650 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 16A Current - Reverse Leakage at Vr: 1mA at 50V Capacitance at Vr, F: 450pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 1216010-MBR1650
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 16A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: MBR1650
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 16A
Current - Reverse Leakage at Vr: 1mA at 50V
Capacitance at Vr, F: 450pF at 4V, 1MHz

Buy Now
Single Diodes - MBR1650DI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR1650DI-ND
Single Diodes MBR1650DI-ND
Diode Schottky 50V 16A Through Hole TO-220AC

Diode Schottky 50V 16A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1650
Discrete Semiconductor Products - Diodes - Rectifiers MBR1650
DIODE SCHOTTKY 50V 16A TO220AC

DIODE SCHOTTKY 50V 16A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1216010-MBR1650 MBR1650DI-ND MBR1650
Product Name Diodes, Rectifiers - Single - MBR1650 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data