Diode Schottky 35V 16A Through Hole TO-220AC
Manufacturer: Diodes Incorporated
Win Source Part Number: 044264-MBR1635
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220AC
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200µA @ 35V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 450pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | MBR1635DI-ND | 044264-MBR1635 |
| Product Name | Single Diodes | Discrete Semiconductor Products |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |