DIODES Incorporated Diodes, Rectifiers - Arrays - MBR1540CT MBR1540CT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1215991-MBR1540CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: MBR1540CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): MBR1540CT; MBR1545CT_NL; MBR1545CT_Q; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1215991-MBR1540CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: MBR1540CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): MBR1540CT; MBR1545CT_NL; MBR1545CT_Q; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR1540CT - 1215991-MBR1540CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR1540CT
1215991-MBR1540CT
Diodes, Rectifiers - Arrays - MBR1540CT 1215991-MBR1540CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1215991-MBR1540CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: MBR1540CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): MBR1540CT; MBR1545CT_NL; MBR1545CT_Q; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1215991-MBR1540CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: MBR1540CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): MBR1540CT; MBR1545CT_NL; MBR1545CT_Q;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 15A TO220 Diode and Rectifier
286-MBR1540CT
40V 15A TO220 Diode and Rectifier 286-MBR1540CT
DIODE ARR SCHOTT 40V 15A TO220-3 Product overview: MBR1540CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1540CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 15A TO220-3 Product overview: MBR1540CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1540CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR1540CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR1540CT-ND
Diode Arrays MBR1540CT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1540CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1540CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR1540CT
DIODE ARR SCHOTT 40V 15A TO220-3

DIODE ARR SCHOTT 40V 15A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1215991-MBR1540CT 286-MBR1540CT MBR1540CT-ND MBR1540CT
Product Name Diodes, Rectifiers - Arrays - MBR1540CT 40V 15A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8400 volts 0.8400 volts
VR 40 volts
IR 0.1000 mA
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data