DIODES Incorporated 30V 15A TO220 Diode and Rectifier MBR1530CT

Description
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: MBR1530CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1530CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: MBR1530CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1530CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15A TO220 Diode and Rectifier
286-MBR1530CT
30V 15A TO220 Diode and Rectifier 286-MBR1530CT
DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: MBR1530CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1530CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 15A TO220-3 Product overview: MBR1530CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1530CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR1530CT - 1215988-MBR1530CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR1530CT
1215988-MBR1530CT
Diodes, Rectifiers - Arrays - MBR1530CT 1215988-MBR1530CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1215988-MBR1530CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MBR1530CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): MBR1530CT; MBR1535CTHE3; MBR1535CTHE3/45; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1215988-MBR1530CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR1530CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MBR1530CT; MBR1535CTHE3; MBR1535CTHE3/45;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MBR1530CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR1530CT-ND
Diode Arrays MBR1530CT-ND
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1530CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1530CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR1530CT
DIODE ARR SCHOTT 30V 15A TO220-3

DIODE ARR SCHOTT 30V 15A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR1530CT 1215988-MBR1530CT MBR1530CT-ND MBR1530CT
Product Name 30V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR1530CT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
VF 0.8400 volts 0.8400 volts
Unlock Full Specs
to access all available technical data