Manufacturer: Diodes Incorporated
Win Source Part Number: 801834-MBR1060CT-I
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 5A
Current - Reverse Leakage at Vr: 100μA at 60V
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3
DIODE ARR SCHOTT 60V 5A TO220-3 Product overview: MBR1060CT-I from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1060CT-I can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 60V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 801834-MBR1060CT-I | MBR1060CT-IDI-ND | 286-MBR1060CT-I | MBR1060CT-I |
| Product Name | Diodes, Rectifiers - Arrays - MBR1060CT-I | Diode Arrays | 60V 5A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.7500 volts | 0.7500 volts | ||
| VR | 60 volts | |||
| IR | 0.1000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |