DIODES Incorporated 60V 5A TO220 Diode and Rectifier MBR1060CT-E1

Description
DIODE ARR SCHOTT 60V 5A TO220-3 Product overview: MBR1060CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1060CT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 5A TO220-3 Product overview: MBR1060CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1060CT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A TO220 Diode and Rectifier
286-MBR1060CT-E1
60V 5A TO220 Diode and Rectifier 286-MBR1060CT-E1
DIODE ARR SCHOTT 60V 5A TO220-3 Product overview: MBR1060CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1060CT-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 5A TO220-3 Product overview: MBR1060CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR1060CT-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR1060CT-E1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR1060CT-E1-ND
Diode Arrays MBR1060CT-E1-ND
Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 5A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR1060CT-E1 - 806751-MBR1060CT-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR1060CT-E1
806751-MBR1060CT-E1
Diodes, Rectifiers - Arrays - MBR1060CT-E1 806751-MBR1060CT-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 806751-MBR1060CT-E1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220-3 Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 5A Current - Reverse Leakage at Vr: 100μA at 60V

Manufacturer: Diodes Incorporated
Win Source Part Number: 806751-MBR1060CT-E1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-3
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 5A
Current - Reverse Leakage at Vr: 100μA at 60V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1060CT-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1060CT-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR1060CT-E1
DIODE ARR SCHOTT 60V 5A TO220-3

DIODE ARR SCHOTT 60V 5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR1060CT-E1 MBR1060CT-E1-ND 806751-MBR1060CT-E1 MBR1060CT-E1
Product Name 60V 5A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR1060CT-E1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data