DIODES Incorporated Diode Arrays MBR1050CT

Description
Diode Array 1 Pair Common Cathode Schottky 50V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 50V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR1050CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR1050CT-ND
Diode Arrays MBR1050CT-ND
Diode Array 1 Pair Common Cathode Schottky 50V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 50V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR1050CT - 1215957-MBR1050CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR1050CT
1215957-MBR1050CT
Diodes, Rectifiers - Arrays - MBR1050CT 1215957-MBR1050CT
Manufacturer: Diodes Incorporated Win Source Part Number: 1215957-MBR1050CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 10A Current - Reverse Leakage at Vr: 100μA at 50V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1215957-MBR1050CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 10A
Current - Reverse Leakage at Vr: 100μA at 50V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1050CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1050CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR1050CT
DIODE ARR SCHOTT 50V 10A TO220-3

DIODE ARR SCHOTT 50V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number MBR1050CT-ND 1215957-MBR1050CT MBR1050CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR1050CT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 TO-220
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - BAV99S,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
Schottky Diodes & Rectifiers - 9056140 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; High Voltage
RoHS Compliant RoHS
View Details