Manufacturer: Diodes Incorporated
Win Source Part Number: 1215951-MBR1035CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 10A
Current - Reverse Leakage at Vr: 100μA at 35V
Diode Array 1 Pair Common Cathode Schottky 35V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 35V 10A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1215951-MBR1035CT | MBR1035CT-ND | MBR1035CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR1035CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete | Removed | |
| VF | 0.8400 volts | 0.8400 volts | |
| VR | 35 volts |