Manufacturer: Diodes Incorporated
Win Source Part Number: 003325-MBR10200CTF-E
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-3
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOTT 200V 5A TO220F Product overview: MBR10200CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CTF-E1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 200V 5A TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 003325-MBR10200CTF-E1 | 286-MBR10200CTF-E1 | MBR10200CTF-E1-ND | MBR10200CTF-E1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR10200CTF-E1 | 200V 5A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.9500 volts | 0.9500 volts | ||
| VR | 200 volts | |||
| IR | 0.1500 mA |