DIODES Incorporated 200V 5A TO220 Diode and Rectifier MBR10200CT-G1

Description
DIODE ARR SCHOTT 200V 5A TO220-3 Product overview: MBR10200CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CT-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 200V 5A TO220-3 Product overview: MBR10200CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CT-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5A TO220 Diode and Rectifier
286-MBR10200CT-G1
200V 5A TO220 Diode and Rectifier 286-MBR10200CT-G1
DIODE ARR SCHOTT 200V 5A TO220-3 Product overview: MBR10200CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CT-G1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 200V 5A TO220-3 Product overview: MBR10200CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CT-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR10200CT-G1 - 1215947-MBR10200CT-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR10200CT-G1
1215947-MBR10200CT-G1
Diodes, Rectifiers - Arrays - MBR10200CT-G1 1215947-MBR10200CT-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1215947-MBR10200CT-G 1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 5A Current - Reverse Leakage at Vr: 150μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1215947-MBR10200CT-G1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 5A
Current - Reverse Leakage at Vr: 150μA at 200V

Buy Now
Diode Arrays - 31-MBR10200CT-G1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3

Buy Now Datasheet
Diode Arrays - MBR10200CT-G1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR10200CT-G1
Diode Arrays MBR10200CT-G1
DIODE ARRAY SCHOTTKY 200V TO220

DIODE ARRAY SCHOTTKY 200V TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR10200CT-G1
Schottky Diodes & Rectifiers MBR10200CT-G1
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10200CT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10200CT-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR10200CT-G1
DIODE ARR SCHOTT 200V 5A TO220-3

DIODE ARR SCHOTT 200V 5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-MBR10200CT-G1 1215947-MBR10200CT-G1 31-MBR10200CT-G1-ND MBR10200CT-G1 MBR10200CT-G1 MBR10200CT-G1
Product Name 200V 5A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR10200CT-G1 Diode Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -50 C (-58 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky Schottky
VF 0.9500 volts 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data