DIODES Incorporated 200V 5A TO252 Diode and Rectifier MBR10200CDTR-E1

Description
DIODE ARR SCHOTT 200V 5A TO252-2 Product overview: MBR10200CDTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CDTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 200V 5A TO252-2 Product overview: MBR10200CDTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CDTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 5A TO252 Diode and Rectifier - 286-MBR10200CDTR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 5A TO252 Diode and Rectifier
286-MBR10200CDTR-E1
200V 5A TO252 Diode and Rectifier 286-MBR10200CDTR-E1
DIODE ARR SCHOTT 200V 5A TO252-2 Product overview: MBR10200CDTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CDTR-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 200V 5A TO252-2 Product overview: MBR10200CDTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10200CDTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR10200CDTR-E1 - 1072384-MBR10200CDTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR10200CDTR-E1
1072384-MBR10200CDTR-E1
Diodes, Rectifiers - Arrays - MBR10200CDTR-E1 1072384-MBR10200CDTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1072384-MBR10200CDTR -E1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 200V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1072384-MBR10200CDTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MBR10200CDTR-E1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10200CDTR-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR10200CDTR-E1
DIODE ARR SCHOTT 200V 5A TO252-2

DIODE ARR SCHOTT 200V 5A TO252-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR10200CDTR-E1 1072384-MBR10200CDTR-E1 MBR10200CDTR-E1-ND MBR10200CDTR-E1
Product Name 200V 5A TO252 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR10200CDTR-E1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-252-2 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data