Manufacturer: Diodes Incorporated
Win Source Part Number: 074269-MBR10150CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 910mV @ 5A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220S
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Isolated Tab
DIODE ARR SCHOTT 150V 5A ITO220S Product overview: MBR10150CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10150CTP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 150V 5A ITO220S
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 074269-MBR10150CTP | MBR10150CTPDI-ND | 286-MBR10150CTP | MBR10150CTP |
| Product Name | Diodes, Rectifiers - Arrays - MBR10150CTP | Diode Arrays | 150V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.9100 volts | 0.9100 volts | ||
| VR | 150 volts | |||
| IR | 0.0500 mA |