Manufacturer: Diodes Incorporated
Win Source Part Number: 883122-MBR10150CTF-G
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: MBR10150
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 150V 5A TO220F Product overview: MBR10150CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10150CTF-G1 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOTT 150V 5A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 883122-MBR10150CTF-G1 | MBR10150CTF-G1-ND | 286-MBR10150CTF-G1 | MBR10150CTF-G1 | MBR10150CTF-G1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR10150CTF-G1 | Diode Arrays | 150V 5A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-220-3 Full Pack | ||||
| Package | TO-220; TO-220F-3 | TO-220; TO-220-3 Full Pack | Tube | TO-220 | |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) |