Manufacturer: Diodes Incorporated
Win Source Part Number: 1215939-MBR10100CDTR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Family Name: MBR10100C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-252-2
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): RB095B-90TL; RB095BM-90FHTL; RB095BM-90FH;
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 100V 5A TO252-2 Product overview: MBR10100CDTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CDTR-G1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 100V 5A TO252-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1215939-MBR10100CDTR-G1 | 286-MBR10100CDTR-G1 | MBR10100CDTR-G1-ND | MBR10100CDTR-G1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR10100CDTR-G1 | 100V 5A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8500 volts | 0.8500 volts | ||
| VR | 100 volts | |||
| IR | 0.1000 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |