Manufacturer: Diodes Incorporated
Win Source Part Number: 003320-MBR10100CD-E1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARR SCHOTT 100V 5A TO252-2 Product overview: MBR10100CD-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10100CD-E1 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 5A TO252-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 003320-MBR10100CD-E1 | MBR10100CD-E1-ND | 286-MBR10100CD-E1 | MBR10100CD-E1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR10100CD-E1 | Diode Arrays | 100V 5A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.8500 volts | 0.8500 volts | ||
| VR | 100 volts | |||
| IR | 0.1000 mA |