Bridge Rectifier Single Phase Standard 600V Through Hole MB-W
BRIDGE RECT 1PHASE 600V 35A MB-W Product overview: MB356W from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB356W can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1215632-MB356W
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Categories: Discrete Semiconductor Products
Supplier Device Package: MB-W
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: 0
Manufacturer Package: 4-Square, MB-W
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 17.5A
Current - Reverse Leakage at Vr: 10μA at 600V
BRIDGE RECT 1PHASE 600V 35A MB-W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | MB356WDI-ND | 299-MB356W | 1215632-MB356W | MB356W |
| Product Name | Bridge Rectifiers | 600V 35A Diode and Rectifier | Bridge Rectifiers - MB356W | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Square, MB-W | Bulk | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS |