DIODES Incorporated Bridge Rectifiers MB252

Description
Bridge Rectifier Single Phase Standard 200V QC Terminal MB
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V QC Terminal MB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MB252DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
MB252DI-ND
Bridge Rectifiers MB252DI-ND
Bridge Rectifier Single Phase Standard 200V QC Terminal MB

Bridge Rectifier Single Phase Standard 200V QC Terminal MB

Buy Now Datasheet
Bridge Rectifiers - MB252 - 1215614-MB252 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MB252
1215614-MB252
Bridge Rectifiers - MB252 1215614-MB252
Manufacturer: Diodes Incorporated Win Source Part Number: 1215614-MB252 Packaging: Bulk Mounting Style: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Categories: Discrete Semiconductor Products Supplier Device Package: MB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: 0 Manufacturer Package: 4-Square, MB Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MB252 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 10μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1215614-MB252
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Categories: Discrete Semiconductor Products
Supplier Device Package: MB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: 0
Manufacturer Package: 4-Square, MB
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MB252
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 10μA at 200V

Buy Now
200V 25A Diode and Rectifier - 299-MB252 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 25A Diode and Rectifier
299-MB252
200V 25A Diode and Rectifier 299-MB252
BRIDGE RECT 1PHASE 200V 25A MB Product overview: MB252 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB252 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 25A MB Product overview: MB252 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB252 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - MB252 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
MB252
Discrete Semiconductor Products - Diodes - Bridge Rectifiers MB252
BRIDGE RECT 1PHASE 200V 25A MB

BRIDGE RECT 1PHASE 200V 25A MB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number MB252DI-ND 1215614-MB252 299-MB252 MB252
Product Name Bridge Rectifiers Bridge Rectifiers - MB252 200V 25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, MB Bulk
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1708982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-m
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details