BRIDGE RECT 1PHASE 200V 15A MB Product overview: MB152 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB152 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V QC Terminal MB
Manufacturer: Diodes Incorporated
Win Source Part Number: 811457-MB152
Packaging: Bulk
Mounting Style: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Part Status: Obsolete (End Of Life)
Supplier Device Package: MB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-Square, MB
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 7.5A
Current - Reverse Leakage at Vr: 10μA at 200V
Part Number Series: MB152
BRIDGE RECT 1PHASE 200V 15A MB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 299-MB152 | MB152-ND | 811457-MB152 | MB152 |
| Product Name | 200V 15A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - MB152 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Square, MB | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Rectifier Configuration / Technology | Bridge |