Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS
BRIDGE RECT 1PHASE 1KV 800MA MBS Product overview: MB10S-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB10S-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 925778-MB10S-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS
Package: TO-269AA, 4-BESOP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MB10
Categories: Discrete Semiconductor Products
Case / Package: MBS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MB10S-13DICT, MB10S-13DIDKR, MB10S-13DITR
Bridge Rectifiers Bridge Rectifier
BRIDGE RECT 1PHASE 1KV 800MA MBS
BRIDGE RECT 1PHASE 1KV 800MA MBS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MB10S-13DICT-ND | 299-MB10S-13 | 925778-MB10S-13 | MB10S-13 | MB10S-13 | MB10S-13 |
| Product Name | Bridge Rectifiers | 1KV 800MA Diode and Rectifier | Bridge Rectifiers - MB10S-13 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | TO-269AA, 4-BESOP | Tape & Reel (TR) | MBS-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |