DIODE GEN PURP 600V 2A DO15 Product overview: LT2A05 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LT2A05 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 072352-LT2A05
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-15
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-LT2A05 | 072352-LT2A05 |
| Product Name | 600V 2A Diode and Rectifier | Diodes, Rectifiers - Single - LT2A05 |
| Package | Reel - TR | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Standard |