DIODES Incorporated Linear - Linear - Comparators - LMV393S-13 LMV393S-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 877739-LMV393S-13 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LMV393 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV393S-13DITR, LMV393S-13DICT, LMV393S-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 877739-LMV393S-13 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LMV393 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV393S-13DITR, LMV393S-13DICT, LMV393S-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV393S-13 - LMV393S-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV393S-13
LMV393S-13
Linear - Linear - Comparators - LMV393S-13 LMV393S-13
Manufacturer: Diodes Incorporated Win Source Part Number: 877739-LMV393S-13 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LMV393 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV393S-13DITR, LMV393S-13DICT, LMV393S-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 877739-LMV393S-13
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV393
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMV393S-13DITR, LMV393S-13DICT, LMV393S-13DIDKR

Buy Now Datasheet
Comparators - LMV393S-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-SO

Comparator General Purpose Open Collector 8-SO

Buy Now Datasheet
Comparators - LMV393S-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-SO

Comparator General Purpose Open Collector 8-SO

Buy Now Datasheet
Comparators - LMV393S-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 8-SO

Comparator General Purpose Open Collector 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV393S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV393S-13
Integrated Circuits (ICs) - Linear - Comparators LMV393S-13
IC COMPARATOR 2 GEN PUR 8SO

IC COMPARATOR 2 GEN PUR 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV393S-13 LMV393S-13DIDKR-ND LMV393S-13
Product Name Linear - Linear - Comparators - LMV393S-13 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AS866AN - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
View Details
2 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details