DIODES Incorporated Comparators LMV331W5-7

Description
Comparator General Purpose Open Collector SOT-25
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV331W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector SOT-25

Comparator General Purpose Open Collector SOT-25

Buy Now Datasheet
Comparators - LMV331W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector SOT-25

Comparator General Purpose Open Collector SOT-25

Buy Now Datasheet
Comparators - LMV331W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector SOT-25

Comparator General Purpose Open Collector SOT-25

Buy Now Datasheet
Linear - Linear - Comparators - LMV331W5-7 - LMV331W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331W5-7
LMV331W5-7
Linear - Linear - Comparators - LMV331W5-7 LMV331W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 877732-LMV331W5-7 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Collector SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: LMV331 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMV331W5-7DICT, LMV331W5-7DIDKR, LMV331W5-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 877732-LMV331W5-7
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Collector SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV331
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMV331W5-7DICT, LMV331W5-7DIDKR, LMV331W5-7DITR

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV331W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV331W5-7
Integrated Circuits (ICs) - Linear - Comparators LMV331W5-7
IC COMPARATOR 1 GEN PUR SOT25

IC COMPARATOR 1 GEN PUR SOT25

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV331W5-7DIDKR-ND LMV331W5-7 LMV331W5-7
Product Name Comparators Linear - Linear - Comparators - LMV331W5-7 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
View Details