Comparator General Purpose Open Collector SOT-353
Comparator General Purpose Open Collector SOT-353
Comparator General Purpose Open Collector SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 1055671-LMV331SE-7
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 120μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 450ns
Family Name: LMV331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331M7/NOPB; LMV331M7X/NOPB; LMV331M7/HAPB;
Introduction Date: May 07, 2014
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1 GEN PUR SOT353
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LMV331SE-7DITR-ND | LMV331SE-7 | LMV331SE-7 |
| Product Name | Comparators | Linear - Linear - Comparators - LMV331SE-7 | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |