DIODES Incorporated TRANSISTORS - Transistors - Special Purpose - LMN400B01-7 LMN400B01-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 019553-LMN400B01-7 Packaging: Reel - TR Voltage Rating: 50V PNP, 60V N-Channel Current Rating: 400mA PNP, 115mA Applications: Load Switch Mounting: SMD (SMT) Transistor Polarity: PNP Pre-Biased, N-Channel Pre-Biased Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-26 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 019553-LMN400B01-7 Packaging: Reel - TR Voltage Rating: 50V PNP, 60V N-Channel Current Rating: 400mA PNP, 115mA Applications: Load Switch Mounting: SMD (SMT) Transistor Polarity: PNP Pre-Biased, N-Channel Pre-Biased Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-26 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - LMN400B01-7 - 019553-LMN400B01-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - LMN400B01-7
019553-LMN400B01-7
TRANSISTORS - Transistors - Special Purpose - LMN400B01-7 019553-LMN400B01-7
Manufacturer: Diodes Incorporated Win Source Part Number: 019553-LMN400B01-7 Packaging: Reel - TR Voltage Rating: 50V PNP, 60V N-Channel Current Rating: 400mA PNP, 115mA Applications: Load Switch Mounting: SMD (SMT) Transistor Polarity: PNP Pre-Biased, N-Channel Pre-Biased Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-26 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 019553-LMN400B01-7
Packaging: Reel - TR
Voltage Rating: 50V PNP, 60V N-Channel
Current Rating: 400mA PNP, 115mA
Applications: Load Switch
Mounting: SMD (SMT)
Transistor Polarity: PNP Pre-Biased, N-Channel Pre-Biased
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-26
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400MA Embedded Microcontroller MCU
294-LMN400B01-7
400MA Embedded Microcontroller MCU 294-LMN400B01-7
MCU LOAD SWITCH 400MA SOT-26 Product overview: LMN400B01-7 from Diodes Incorporated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400MA, Embedded Microcontroller MCU, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-LMN400B01-7 can be used for catalog matching and distributor lookup.

MCU LOAD SWITCH 400MA SOT-26 Product overview: LMN400B01-7 from Diodes Incorporated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 400MA, Embedded Microcontroller MCU, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-LMN400B01-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 019553-LMN400B01-7 294-LMN400B01-7
Product Name TRANSISTORS - Transistors - Special Purpose - LMN400B01-7 400MA Embedded Microcontroller MCU
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details