Manufacturer: Diodes Incorporated
Win Source Part Number: 1201717-LMN200B02-7
Packaging: Reel
Mounting Style: SMD
Applications: Load Switch
Voltage - Rated: 50V PNP, 60V N-Channel
Transistor Type: PNP Pre-Biased, N-Channel Pre-Biased
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: LMN200
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA PNP, 115mA N-Channel
Bipolar Transistors - Pre-Biased ARRAY TRANSISTOR SOT-363
MCU LOAD SWITCH 200MA SOT-363
MCU LOAD SWITCH 200MA SOT-363
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | 1201717-LMN200B02-7 | LMN200B02-7 | LMN200B02-7 | LMN200B02-7 |
| Product Name | TRANSISTORS - Transistors - Special Purpose - LMN200B02-7 | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Special Purpose | Special Purpose |
| Polarity | PNP; N-Channel | PNP; N-Channel; PNP Pre-Biased, N-Channel Pre-Biased |