Manufacturer: Diodes Incorporated
Win Source Part Number: 808176-LMN200B01-7
Packaging: Reel
Mounting Style: SMD
Applications: Load Switch
Voltage - Rated: 50V PNP, 60V N-Channel
Transistor Type: PNP Pre-Biased, N-Channel Pre-Biased
Supplier Device Package: SOT-26
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA PNP, 115mA N-Channel
Part Number Series: LMN200
MCU LOAD SWITCH 200MA SOT-26
Bipolar Transistors - Pre-Biased ARRAY TRANSISTOR SOT-26
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 808176-LMN200B01-7 | LMN200B01-7 | LMN200B01-7 |
| Product Name | TRANSISTORS - Transistors - Special Purpose - LMN200B01-7 | Discrete Semiconductor Products - Transistors - Special Purpose | Bipolar Transistors - Pre-Biased |
| Polarity | PNP; N-Channel |