IC VREF SHUNT 1% SOT23 Product overview: LM4040D33QFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D33QFTA can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Reference Type: Shunt
Output Type: Open Collector
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Current - Output: 200mA (Switch)
Temperature Coefficient: ±1200ppm/°C
Noise - 10Hz to 10kHz: 93µVrms
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4040D33QFTA | LM4040D33QFTA | LM4040D33QFTA | |
| Product Name | SOT23 Precision Voltage Reference IC | Connectors,Interconnects | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed; Programmable | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-SMD, No Lead | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 150 ppm/C |