DIODES Incorporated SOT23 Precision Voltage Reference IC LM4040D25FTA

Description
IC VREF SHUNT 1% SOT23 Product overview: LM4040D25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 1% SOT23 Product overview: LM4040D25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040D25FTA
SOT23 Precision Voltage Reference IC 693-LM4040D25FTA
IC VREF SHUNT 1% SOT23 Product overview: LM4040D25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25FTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23 Product overview: LM4040D25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040D25FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D25FCT-ND
Voltage Reference LM4040D25FCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040D25FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D25FDKR-ND
Voltage Reference LM4040D25FDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040D25FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D25FTR-ND
Voltage Reference LM4040D25FTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040D25FTA - 120543-LM4040D25FTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D25FTA
120543-LM4040D25FTA
PMIC - PMIC - Voltage Reference - LM4040D25FTA 120543-LM4040D25FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 120543-LM4040D25FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 73μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 120543-LM4040D25FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D25FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D25FTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D25FTA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site
PMIC - Voltage Reference - LM4040D25FTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D25FTA
PMIC - Voltage Reference LM4040D25FTA
IC VREF SHUNT 1% SOT23

IC VREF SHUNT 1% SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D25FTA
Voltage References LM4040D25FTA
Voltage References 10Hz to 10kHz 60uA to 15mA 330mW

Voltage References 10Hz to 10kHz 60uA to 15mA 330mW

Buy Now Datasheet
Power Supply Chip >> Voltage References - LM4040D25FTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040D25FTA
Power Supply Chip >> Voltage References LM4040D25FTA
2.5V ±1% 15mA Fixed SOT-23 Voltage References ROHS

2.5V ±1% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
IC VREF SHUNT 2.5V SOT23 - 233-LM4040D25FTA - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2.5V SOT23
233-LM4040D25FTA
IC VREF SHUNT 2.5V SOT23 233-LM4040D25FTA
IC VREF SHUNT 2.5V SOT23

IC VREF SHUNT 2.5V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040D25FTA LM4040D25FCT-ND 120543-LM4040D25FTA LM4040D25FTA LM4040D25FTA LM4040D25FTA LM4040D25FTA 233-LM4040D25FTA
Product Name SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040D25FTA Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Power Supply Chip >> Voltage References IC VREF SHUNT 2.5V SOT23
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed Shunt
Package Type Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 150 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.5V SOIC Precision Voltage Reference IC - 693-LM385DG4-2-5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD1585ART-REEL - Lingto Electronic Limited
Specs
IQ 0.0700 mA
View Details
Micropower Voltage Reference - ISL21010CFH315Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.5 volts
TC 15 ppm/C
View Details
7 suppliers