Win Source Part Number: 1070084-LM4040C50QFT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 150ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 5V
Noise - 10Hz to 10kHz: 80µVrms
Current - Cathode: 83 µA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LM4050QCEM3-5.0/NOPB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-LM4040C50QFTATR
IC VREF SHUNT 5V SOT23-3
IC VREF SHUNT 5V SOT23-3
IC VREF SHUNT 5V SOT23-3
VREG SHUNT REFERENCE SOT23 T&R 3 Product overview: LM4040C50QFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50QFTA can be used for catalog matching and distributor lookup.
VREG SHUNT REFERENCE SOT23 T&R 3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1070084-LM4040C50QFTA | 31-LM4040C50QFTATR-ND | 693-LM4040C50QFTA | LM4040C50QFTA |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | SOT23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 150 ppm/C | 100 ppm/C | 100 ppm/C | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt |