DIODES Incorporated PMIC - PMIC - Voltage Reference - LM4040C50FTA LM4040C50FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 019261-LM4040C50FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 83μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIM3X-5.0/HAPB ; LM4040CIM3-5.0/HAPB; LM4040CIM3X-5.0HALF; LM4040CIM3-5.0 TR; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 019261-LM4040C50FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 83μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIM3X-5.0/HAPB ; LM4040CIM3-5.0/HAPB; LM4040CIM3X-5.0HALF; LM4040CIM3-5.0 TR; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040C50FTA - 019261-LM4040C50FTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C50FTA
019261-LM4040C50FTA
PMIC - PMIC - Voltage Reference - LM4040C50FTA 019261-LM4040C50FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 019261-LM4040C50FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 83μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM4040CIM3X-5.0/HAPB ; LM4040CIM3-5.0/HAPB; LM4040CIM3X-5.0HALF; LM4040CIM3-5.0 TR; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 019261-LM4040C50FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 83μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM4040CIM3X-5.0/HAPB; LM4040CIM3-5.0/HAPB; LM4040CIM3X-5.0HALF; LM4040CIM3-5.0 TR;
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4040C50FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C50FCT-ND
Voltage Reference LM4040C50FCT-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C50FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C50FDKR-ND
Voltage Reference LM4040C50FDKR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C50FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C50FTR-ND
Voltage Reference LM4040C50FTR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040C50FTA
SOT23 Precision Voltage Reference IC 693-LM4040C50FTA
IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C50FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50FTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C50FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C50FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - LM4040C50FTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040C50FTA
Power Supply Chip >> Voltage References LM4040C50FTA
5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C50FTA
Voltage References LM4040C50FTA
Voltage References 0.5% 5.0V Reference

Voltage References 0.5% 5.0V Reference

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C50FTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C50FTA
PMIC - Voltage Reference LM4040C50FTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C50FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C50FTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C50FTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc. - 58M8018 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc.
58M8018
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc. 58M8018
Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 5V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 5V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 019261-LM4040C50FTA LM4040C50FCT-ND 693-LM4040C50FTA LM4040C50FTA LM4040C50FTA LM4040C50FTA LM4040C50FTA 58M8018
Product Name PMIC - PMIC - Voltage Reference - LM4040C50FTA Voltage Reference SOT23 Precision Voltage Reference IC Power Supply Chip >> Voltage References Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 5V, Sot-23-3 Rohs Compliant Diodes Inc.
Package Type SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM285BXZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
5 suppliers
PMIC - PMIC - Voltage Reference - ISL21009CFB850Z - 1189497-ISL21009CFB850Z - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete
TC 5 ppm/C
View Details
5 suppliers