IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C33FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C33FTA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 0.5% SOT23
Shunt Voltage Reference IC Fixed 3.3V V ±0.5% 15mA SOT-23-3
IC VREF SHUNT 0.5% SOT23
VOLTAGE REFERENCE, 3.3V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT 0.5% SOT23
IC VREF SHUNT 0.5% SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4040C33FTA | 31-LM4040C33FTACT-ND | 29AK0614 | LM4040C33FTA | LM4040C33FTA |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | Voltage Reference, 3.3V, Sot-23 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| TC | 100 ppm/C | 100 ppm/C |