DIODES Incorporated Voltage Reference LM4040C30FTA

Description
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040C30FTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C30FTADIDKR-ND
Voltage Reference LM4040C30FTADIDKR-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C30FTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C30FTADITR-ND
Voltage Reference LM4040C30FTADITR-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C30FTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C30FTADICT-ND
Voltage Reference LM4040C30FTADICT-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040C30FTA
SOT23 Precision Voltage Reference IC 693-LM4040C30FTA
IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C30FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C30FTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C30FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C30FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040C30FTA - 071357-LM4040C30FTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C30FTA
071357-LM4040C30FTA
PMIC - PMIC - Voltage Reference - LM4040C30FTA 071357-LM4040C30FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 071357-LM4040C30FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 071357-LM4040C30FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 3V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040C30FTA
Voltage References LM4040C30FTA
Voltage References 0.5% 3.0V 3-PIN 15mA V-REF PRECISION

Voltage References 0.5% 3.0V 3-PIN 15mA V-REF PRECISION

Buy Now Datasheet
Volt Ref, Shunt, 3V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH5347 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 3V, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH5347
Volt Ref, Shunt, 3V, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH5347
VOLT REF, SHUNT, 3V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 3V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C30FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C30FTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C30FTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site
PMIC - Voltage Reference - LM4040C30FTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C30FTA
PMIC - Voltage Reference LM4040C30FTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C30FTADIDKR-ND 693-LM4040C30FTA 071357-LM4040C30FTA LM4040C30FTA 76AH5347 LM4040C30FTA LM4040C30FTA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040C30FTA Voltage References Volt Ref, Shunt, 3V, -40 To 125Deg C Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BDE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers