DIODES Incorporated Voltage Reference LM4040C25QFTA

Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040C25QFTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C25QFTADIDKR-ND
Voltage Reference LM4040C25QFTADIDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C25QFTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C25QFTADITR-ND
Voltage Reference LM4040C25QFTADITR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C25QFTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C25QFTADICT-ND
Voltage Reference LM4040C25QFTADICT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372460-LM4040C25QFTA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372460-LM4040C25QFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372460-LM4040C25QFTA
Win Source Part Number: 1372460-LM4040C25QFT A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: LM4040 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±0.5% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 100ppm/°C Output Type: Fixed Voltage - Output (Min/Fixed): 2.5V Current - Output: 15 mA Reference Type: Shunt Noise - 10Hz to 10kHz: 35µVrms Current - Cathode: 68 µA

Win Source Part Number: 1372460-LM4040C25QFTA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: LM4040
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.5%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.5V
Current - Output: 15 mA
Reference Type: Shunt
Noise - 10Hz to 10kHz: 35µVrms
Current - Cathode: 68 µA

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040C25QFTA
SOT23 Precision Voltage Reference IC 693-LM4040C25QFTA
IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C25QFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25QFTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C25QFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25QFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Volt Ref, Shunt, 2.5V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH5346 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5V, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH5346
Volt Ref, Shunt, 2.5V, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH5346
VOLT REF, SHUNT, 2.5V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.5V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040C25QFTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C25QFTA
PMIC - Voltage Reference LM4040C25QFTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C25QFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C25QFTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C25QFTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040C25QFTA
Voltage References LM4040C25QFTA
Voltage References Prec MicroPwr Shunt 2.5V 15mA 60uA 35VHz

Voltage References Prec MicroPwr Shunt 2.5V 15mA 60uA 35VHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C25QFTADIDKR-ND 1372460-LM4040C25QFTA 693-LM4040C25QFTA 76AH5346 LM4040C25QFTA LM4040C25QFTA LM4040C25QFTA
Product Name Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference SOT23 Precision Voltage Reference IC Volt Ref, Shunt, 2.5V, -40 To 125Deg C Rohs Compliant Diodes Inc. PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
PMIC - Voltage Reference - ADR4540ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
Precision Voltage Reference IC - 693-ISL21007DFB825Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
4 suppliers