DIODES Incorporated PMIC - PMIC - Voltage Reference - LM4040C25FTA LM4040C25FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 019258-LM4040C25FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 019258-LM4040C25FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040C25FTA - 019258-LM4040C25FTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C25FTA
019258-LM4040C25FTA
PMIC - PMIC - Voltage Reference - LM4040C25FTA 019258-LM4040C25FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 019258-LM4040C25FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 019258-LM4040C25FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040C25FTA
SOT23 Precision Voltage Reference IC 693-LM4040C25FTA
IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25FTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23 Product overview: LM4040C25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040C25FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C25FTR-ND
Voltage Reference LM4040C25FTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C25FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C25FDKR-ND
Voltage Reference LM4040C25FDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040C25FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040C25FCT-ND
Voltage Reference LM4040C25FCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C25FTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C25FTA
PMIC - Voltage Reference LM4040C25FTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site Datasheet
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc. - 58M8017 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc.
58M8017
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc. 58M8017
Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C25FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C25FTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C25FTA
IC VREF SHUNT 0.5% SOT23

IC VREF SHUNT 0.5% SOT23

Supplier's Site
Power Supply Chip >> Voltage References - LM4040C25FTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040C25FTA
Power Supply Chip >> Voltage References LM4040C25FTA
2.5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

2.5V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 019258-LM4040C25FTA 693-LM4040C25FTA LM4040C25FTR-ND LM4040C25FTA 58M8017 LM4040C25FTA LM4040C25FTA
Product Name PMIC - PMIC - Voltage Reference - LM4040C25FTA SOT23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References
Package Type SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
Life Cycle Stage Active Active
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
6.95 V Precision Voltage Reference IC - 693-LM299AH-20 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -25 C (-13 F)
View Details
3 suppliers
Voltage Reference - ISL21007DFB820Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers