DIODES INCORPORATED
LM4040B41QFTA -- PMIC - VOLTAGE REFERENCE
DIODES Incorporated
PMIC - Voltage Reference
LM4040B41QFTA
Description
IC VREF SHUNT 0.2% SOT23
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC VREF SHUNT 0.2% SOT23
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B41QFTA
Supplier's Site
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
Voltage Reference Chips |
|
Product Number
|
LM4040B41QFTA |
LM4040B41QFTA |
|
Product Name
|
PMIC - Voltage Reference |
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
|
Type
|
Shunt / Zener
|
Shunt / Zener; Shunt
|
|
VREF Type
|
|
Fixed
|
|
Package Type
|
|
Other; TO-236-3, SC-59, SOT-23-3
|
Unlock Full Specs
to access all available technical data
Similar Products
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
10 ppm/C
View Details
3 suppliers