IC VREF SHUNT 0.2% SOT23
Shunt Voltage Reference IC Fixed 4.1V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23
IC VREF SHUNT 0.2% SOT23
IC VREF SHUNT 0.2% SOT23
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-LM4040B41FTACT-ND | LM4040B41FTA | LM4040B41FTA |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 100 ppm/C | ||
| Accuracy | 0.2000 % |