DIODES Incorporated PMIC - PMIC - Voltage Reference - LM4040B30FTA LM4040B30FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 071347-LM4040B30FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 3V Alternative Parts (Cross-Reference): ADR5043ARTZ-REEL; ADR5043ARTZ-R2; ADR5043ARTZ-REEL7; LM4040B30QFTA; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 071347-LM4040B30FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 3V Alternative Parts (Cross-Reference): ADR5043ARTZ-REEL; ADR5043ARTZ-R2; ADR5043ARTZ-REEL7; LM4040B30QFTA; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4040B30FTA - 071347-LM4040B30FTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B30FTA
071347-LM4040B30FTA
PMIC - PMIC - Voltage Reference - LM4040B30FTA 071347-LM4040B30FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 071347-LM4040B30FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Family Name: LM4040 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 3V Alternative Parts (Cross-Reference): ADR5043ARTZ-REEL; ADR5043ARTZ-R2; ADR5043ARTZ-REEL7; LM4040B30QFTA; Introduction Date: October 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 071347-LM4040B30FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 3V
Alternative Parts (Cross-Reference): ADR5043ARTZ-REEL; ADR5043ARTZ-R2; ADR5043ARTZ-REEL7; LM4040B30QFTA;
Introduction Date: October 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 31-LM4040B30FTACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-LM4040B30FTACT-ND
Voltage Reference 31-LM4040B30FTACT-ND
IC VREF SHUNT 0.2% SOT23

IC VREF SHUNT 0.2% SOT23

Buy Now Datasheet
Voltage Reference - 31-LM4040B30FTATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-LM4040B30FTATR-ND
Voltage Reference 31-LM4040B30FTATR-ND
Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 31-LM4040B30FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-LM4040B30FTADKR-ND
Voltage Reference 31-LM4040B30FTADKR-ND
IC VREF SHUNT 0.2% SOT23

IC VREF SHUNT 0.2% SOT23

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040B30FTA
SOT23 Precision Voltage Reference IC 693-LM4040B30FTA
IC VREF SHUNT 0.2% SOT23 Product overview: LM4040B30FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B30FTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.2% SOT23 Product overview: LM4040B30FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B30FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc. - 29AK0612 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc.
29AK0612
Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc. 29AK0612
VOLTAGE REFERENCE, 3V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 3V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040B30FTA
Voltage References LM4040B30FTA
Voltage References 3V 0.2% SHUNT REFERENCE

Voltage References 3V 0.2% SHUNT REFERENCE

Buy Now Datasheet
PMIC - Voltage Reference - LM4040B30FTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B30FTA
PMIC - Voltage Reference LM4040B30FTA
IC VREF SHUNT 0.2% SOT23

IC VREF SHUNT 0.2% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B30FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B30FTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B30FTA
IC VREF SHUNT 0.2% SOT23

IC VREF SHUNT 0.2% SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 071347-LM4040B30FTA 31-LM4040B30FTACT-ND 693-LM4040B30FTA 29AK0612 LM4040B30FTA LM4040B30FTA LM4040B30FTA
Product Name PMIC - PMIC - Voltage Reference - LM4040B30FTA Voltage Reference SOT23 Precision Voltage Reference IC Voltage Reference, 3V, Sot-23 Rohs Compliant Diodes Inc. Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Active Active
TC 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR421AR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.6000 mA
View Details
LM336-5.0 5.0V Reference Diode - LM336BZ-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details