DIODES INCORPORATED
LM4040B25FTA -- VOLTAGE REFERENCE
DIODES Incorporated
Voltage Reference
LM4040B25FTA
Description
IC VREF SHUNT 0.2% SOT23
Description
IC VREF SHUNT 0.2% SOT23
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
LM4040B25FTA |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Type
Standard; Low Dropout
Package Type
Other; 16-WFQFN Exposed Pad
Output Voltage
11.67 to 19.67 volts
View Details
7 suppliers
Package Type
Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details