DIODES Incorporated Voltage Reference LM4040B25FTA

Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4040B25FTADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040B25FTADITR-ND
Voltage Reference LM4040B25FTADITR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040B25FTADICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040B25FTADICT-ND
Voltage Reference LM4040B25FTADICT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040B25FTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040B25FTADIDKR-ND
Voltage Reference LM4040B25FTADIDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040B25FTA
SOT23 Precision Voltage Reference IC 693-LM4040B25FTA
IC VREF SHUNT 0.2% SOT23 Product overview: LM4040B25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B25FTA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.2% SOT23 Product overview: LM4040B25FTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B25FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040B25FTA - 019251-LM4040B25FTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B25FTA
019251-LM4040B25FTA
PMIC - PMIC - Voltage Reference - LM4040B25FTA 019251-LM4040B25FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 019251-LM4040B25FTA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 019251-LM4040B25FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc. - 79R6510 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc.
79R6510
Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc. 79R6510
Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4040 Series, 2.5V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - LM4040B25FTA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040B25FTA
Power Supply Chip >> Voltage References LM4040B25FTA
2.5V ±0.2% 15mA Fixed SOT-23 Voltage References ROHS

2.5V ±0.2% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040B25FTA
Voltage References LM4040B25FTA
Voltage References 2.5V 0.2% SHUNT REFERENCE

Voltage References 2.5V 0.2% SHUNT REFERENCE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B25FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B25FTA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B25FTA
IC VREF SHUNT 0.2% SOT23

IC VREF SHUNT 0.2% SOT23

Supplier's Site
PMIC - Voltage Reference - LM4040B25FTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B25FTA
PMIC - Voltage Reference LM4040B25FTA
IC VREF SHUNT 0.2% SOT23

IC VREF SHUNT 0.2% SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B25FTADITR-ND 693-LM4040B25FTA 019251-LM4040B25FTA 79R6510 LM4040B25FTA LM4040B25FTA LM4040B25FTA LM4040B25FTA
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040B25FTA Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4040 Series, 2.5V, Sot-23-3 Rohs Compliant Diodes Inc. Power Supply Chip >> Voltage References Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 SOT23 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Voltage Reference - ISL21009BFB825ZS2568-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers