DIODES Incorporated Operational Amplifier IC LM2904S-13

Description
IC OPAMP GP 2 CIRCUIT 8SO Product overview: LM2904S-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904S-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC OPAMP GP 2 CIRCUIT 8SO Product overview: LM2904S-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904S-13 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2904S-13 is a dual operational amplifier designed for general-purpose applications. It operates from a single power supply voltage range of 3V to 36V or dual supplies of ±1.5V to ±18V, making it versatile for various circuit designs. The device features low supply current drain, with the LM2904 consuming 500µA, independent of the supply voltage. It has a low input bias current of 20nA and a low input offset voltage of 2mV typical for the non-A version, ensuring accurate signal amplification. The LM2904S-13 is characterized by a large DC voltage gain of 100dB and a wide bandwidth of 700kHz at unity gain, which is temperature compensated. The output voltage swing ranges from 0 to VCC-1.5V, allowing for effective signal processing. It is available in an SO-8 package and is fully RoHS compliant, making it suitable for environmentally conscious designs. The operational temperature range is from -40°C to +125°C, which supports its use in automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The LM2904S-13 is a dual operational amplifier designed for general-purpose applications. It operates from a single power supply voltage range of 3V to 36V or dual supplies of ±1.5V to ±18V, making it versatile for various circuit designs. The device features low supply current drain, with the LM2904 consuming 500µA, independent of the supply voltage. It has a low input bias current of 20nA and a low input offset voltage of 2mV typical for the non-A version, ensuring accurate signal amplification. The LM2904S-13 is characterized by a large DC voltage gain of 100dB and a wide bandwidth of 700kHz at unity gain, which is temperature compensated. The output voltage swing ranges from 0 to VCC-1.5V, allowing for effective signal processing. It is available in an SO-8 package and is fully RoHS compliant, making it suitable for environmentally conscious designs. The operational temperature range is from -40°C to +125°C, which supports its use in automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-LM2904S-13
Operational Amplifier IC 687-LM2904S-13
IC OPAMP GP 2 CIRCUIT 8SO Product overview: LM2904S-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904S-13 can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SO Product overview: LM2904S-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904S-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2904S-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904S-13DITR-ND
Instrumentation, Op Amps, Buffer Amps LM2904S-13DITR-ND
General Purpose Amplifier 2 Circuit 8-SO

General Purpose Amplifier 2 Circuit 8-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2904S-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904S-13DIDKR-ND
Instrumentation, Op Amps, Buffer Amps LM2904S-13DIDKR-ND
General Purpose Amplifier 2 Circuit 8-SO

General Purpose Amplifier 2 Circuit 8-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2904S-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904S-13DICT-ND
Instrumentation, Op Amps, Buffer Amps LM2904S-13DICT-ND
General Purpose Amplifier 2 Circuit 8-SO

General Purpose Amplifier 2 Circuit 8-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904S-13 - 731972-LM2904S-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904S-13
731972-LM2904S-13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904S-13 731972-LM2904S-13
Manufacturer: Diodes Incorporated Win Source Part Number: 731972-LM2904S-13 Packaging: Reel Mounting Style: SMD Supply Current: 2mA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 700kHz Current - Input Bias: 20nA Voltage - Input Offset: 2mV Current - Output / Channel: 40mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V

Manufacturer: Diodes Incorporated
Win Source Part Number: 731972-LM2904S-13
Packaging: Reel
Mounting Style: SMD
Supply Current: 2mA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 40mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904S-13
Operational Amplifiers - Op Amps LM2904S-13
Operational Amplifiers - Op Amps LP Dual Op Amp 100dB 1.1MHz 20nA

Operational Amplifiers - Op Amps LP Dual Op Amp 100dB 1.1MHz 20nA

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904S-13 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904S-13
Instrumentation, OP Amps, Buffer Amps LM2904S-13
IC OPAMP GP 2 CIRCUIT 8SO

IC OPAMP GP 2 CIRCUIT 8SO

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904S-13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904S-13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904S-13
IC OPAMP GP 2 CIRCUIT 8SO

IC OPAMP GP 2 CIRCUIT 8SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904S-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904S-13
Instrumentation, OP Amps, Buffer Amps LM2904S-13
General Purpose Amplifier 2 Circuit 8-SO

General Purpose Amplifier 2 Circuit 8-SO

Buy Now Datasheet
Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH5344 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH5344
Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH5344
OPAMP, 700KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 700KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LM2904S-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LM2904S-13
Operational Amplifier/Comparator >> Operational Amplifier LM2904S-13
20nA Dual 700kHz SOIC-8 Operational Amplifier ROHS

20nA Dual 700kHz SOIC-8 Operational Amplifier ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904S-13
Integrated Circuits (ICs) - Linear - Amplifiers LM2904S-13
IC OPAMP GP 2 CIRCUIT 8SO

IC OPAMP GP 2 CIRCUIT 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-LM2904S-13 LM2904S-13DITR-ND 731972-LM2904S-13 LM2904S-13 LM2904S-13 LM2904S-13 LM2904S-13 76AH5344 LM2904S-13 LM2904S-13
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904S-13 Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. Operational Amplifier/Comparator >> Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to ? volts 3 to 36 volts 3 volts 36 volts
Quiescent Current (IQ) 1200 to ? microamps
Slew Rate 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 3.00E-7 V/µs
Bandwidth 0.7000 MHz 0.7000 MHz
Unlock Full Specs
to access all available technical data