IC OPAMP GP 2 CIRCUIT 8SO Product overview: LM2904QS-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904QS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 877289-LM2904QS-13
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit - 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2904
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LM2904QS-13-ND, LM2904QS-13DITR, LM2904QS-13DIDKR, LM2904QS-13DICT
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
IC OPAMP GP 2 CIRCUIT 8SO
Operational Amplifiers - Op Amps 36V Quad Comparator 500uA 20nA 100dB
IC OPAMP GP 2 CIRCUIT 8SO
OPAMP, 700KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-LM2904QS-13 | 877289-LM2904QS-13 | LM2904QS-13DITR-ND | LM2904QS-13 | LM2904QS-13 | LM2904QS-13 | LM2904QS-13 | LM2904QS-13 | 64AH3842 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904QS-13 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to ? volts | 36 volts | 2 volts | ||||||
| Quiescent Current (IQ) | 1200 to ? microamps | ||||||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||||
| Bandwidth | 0.7000 MHz |