General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: LM2904M8-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904M8-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 962101-LM2904M8-13
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 2 mV
Current - Supply: 700µA (x2 Channels)
Current - Output / Channel: 40 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): LM2904BIDGKR; LM258ADGKR; LM258DGKR; LM2904DGKR; LM358ST; LM2904ST; LM2904YST;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Diodes Incorporated
Other Names: LM2904M8-13DIDKR,LM2
Base Product Number: LM2904
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps OpAmp General Purpose
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
OP-AMP, 700KHZ, 0.3V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2904M8-13DITR-ND | 687-LM2904M8-13 | 962101-LM2904M8-13 | LM2904M8-13 | LM2904M8-13 | LM2904M8-13 | LM2904M8-13 | LM2904M8-13 | 12AC1333 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Diodes Inc. |
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-MSOP | |||
| Standards | RoHS | RoHS |