The LM2903TH-13 is a dual precision voltage comparator from Quarktwin Technology Ltd. designed for low power consumption and high performance. It operates from a single power supply ranging from 2V to 36V or dual supplies from ±1.0V to ±18V, making it versatile for various applications. The device features a low supply current drain of 0.6mA, which is independent of the supply voltage, and has a low input bias current of 25nA and input offset current of ±5nA. The typical offset voltage is 1mV for the A device and 2mV for the non-A device, ensuring accurate voltage comparisons. The LM2903TH-13 is compatible with TTL, CMOS, and MOS logic levels, providing flexibility in interfacing with different digital systems. It is available in a TSSOP-8 package and is fully RoHS compliant, indicating it is environmentally friendly. The device also offers low output saturation voltages, enhancing its efficiency in signal processing applications.
IC COMPARATOR 2 DIFF 8TSSOP Product overview: LM2903TH-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903TH-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1069924-LM2903TH-13
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: Differential
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 1.7mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LM2903VQPWRLM2903TH1
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: LM2903TH-13DICT,LM29
Base Product Number: LM2903
IC COMPARATOR DUAL DIFF 8TSSOP
Comparator Differential 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM2903TH-13 | 1069924-LM2903TH-13 | LM2903TH-13 | LM2903TH-13 |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | 8-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |