DIODES Incorporated Linear - Linear - Comparators - LM2903S-13 LM2903S-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801424-LM2903S-13 Packaging: Reel Type: Differential Mounting Style: SMD Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801424-LM2903S-13 Packaging: Reel Type: Differential Mounting Style: SMD Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903S-13 - LM2903S-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903S-13
LM2903S-13
Linear - Linear - Comparators - LM2903S-13 LM2903S-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801424-LM2903S-13 Packaging: Reel Type: Differential Mounting Style: SMD Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 1.7mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801424-LM2903S-13
Packaging: Reel
Type: Differential
Mounting Style: SMD
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Current - Quiescent (Maximum): 1.7mA

Buy Now
Comparators - 31-LM2903S-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 2CH 8-SO

IC COMPARATOR 2CH 8-SO

Buy Now Datasheet
Comparators - 31-LM2903S-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 2CH 8-SO

IC COMPARATOR 2CH 8-SO

Buy Now Datasheet
Comparators - 31-LM2903S-13TR-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential 8-SO

Comparator Differential 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903S-13
Integrated Circuits (ICs) - Linear - Comparators LM2903S-13
IC COMPARATOR 2 DIFF 8SO

IC COMPARATOR 2 DIFF 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2903S-13 31-LM2903S-13CT-ND LM2903S-13
Product Name Linear - Linear - Comparators - LM2903S-13 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688E - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
5 suppliers
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
View Details