DIODES Incorporated Integrated Circuits (ICs) - Linear - Comparators LM2903QTH-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1321109-LM2903QTH-13 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: Differential Standard Package: 2,500 Mounting: Surface Mount Number of Elements: 2 Current - Quiescent (Max): 1.7mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LM2903 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1321109-LM2903QTH-13 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: Differential Standard Package: 2,500 Mounting: Surface Mount Number of Elements: 2 Current - Quiescent (Max): 1.7mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LM2903 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1321109-LM2903QTH-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1321109-LM2903QTH-13
Integrated Circuits (ICs) - Linear - Comparators 1321109-LM2903QTH-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1321109-LM2903QTH-13 Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: Differential Standard Package: 2,500 Mounting: Surface Mount Number of Elements: 2 Current - Quiescent (Max): 1.7mA Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LM2903 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1321109-LM2903QTH-13
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: Differential
Standard Package: 2,500
Mounting: Surface Mount
Number of Elements: 2
Current - Quiescent (Max): 1.7mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LM2903
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LM2903QTH-13
Linear Comparator IC 692-LM2903QTH-13
IC COMPARATOR 2 DIFF 8TSSOP Product overview: LM2903QTH-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903QTH-13 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 DIFF 8TSSOP Product overview: LM2903QTH-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903QTH-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - LM2903QTH-13 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903QTH-13
Linear - Comparators LM2903QTH-13
IC COMPARATOR DUAL DIFF TSSOP-8

IC COMPARATOR DUAL DIFF TSSOP-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2903QTH-13
Analog Comparators LM2903QTH-13
Analog Comparators 36V Quad Comparator 25nA 0.6mA 5nA 2mV

Analog Comparators 36V Quad Comparator 25nA 0.6mA 5nA 2mV

Buy Now Datasheet
Comparators - LM2903QTH-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903QTH-13
Comparators LM2903QTH-13
Comparator Differential 8-TSSOP

Comparator Differential 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 1321109-LM2903QTH-13 692-LM2903QTH-13 LM2903QTH-13 LM2903QTH-13 LM2903QTH-13
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Features Single-Supply
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data