IC COMPARATOR 2CH 8-MSOP
IC COMPARATOR 2CH 8-MSOP
Comparator Differential 8-MSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 802010-LM2903QM8-13
Packaging: Reel
Type: Differential
Mounting Style: SMD
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 2mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 1.7mA
IC COMPARATOR 2 DIFF 8MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 31-LM2903QM8-13CT-ND | LM2903QM8-13 | LM2903QM8-13 |
| Product Name | Comparators | Linear - Linear - Comparators - LM2903QM8-13 | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |