DIODES Incorporated Linear - Linear - Comparators - LM2903M8-13 LM2903M8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 877273-LM2903M8-13 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM2903M8-13DITR, LM2903M8-13DICT, LM2903M8-13DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 877273-LM2903M8-13 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM2903M8-13DITR, LM2903M8-13DICT, LM2903M8-13DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903M8-13 - LM2903M8-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903M8-13
LM2903M8-13
Linear - Linear - Comparators - LM2903M8-13 LM2903M8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 877273-LM2903M8-13 Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM2903 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM2903M8-13DITR, LM2903M8-13DICT, LM2903M8-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 877273-LM2903M8-13
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator Differential - 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM2903
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM2903M8-13DITR, LM2903M8-13DICT, LM2903M8-13DIDKR

Buy Now Datasheet
Comparators - LM2903M8-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential 8-MSOP

Comparator Differential 8-MSOP

Buy Now Datasheet
Comparators - LM2903M8-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential 8-MSOP

Comparator Differential 8-MSOP

Buy Now Datasheet
Comparators - LM2903M8-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential 8-MSOP

Comparator Differential 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2903M8-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903M8-13
Integrated Circuits (ICs) - Linear - Comparators LM2903M8-13
IC COMPARATOR 2 DIFF 8MSOP

IC COMPARATOR 2 DIFF 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2903M8-13 LM2903M8-13DITR-ND LM2903M8-13
Product Name Linear - Linear - Comparators - LM2903M8-13 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD4585B 4-Bit Magnitude Comparators - CD4585BE - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers
 - 931DM - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP
View Details
2 suppliers
8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Specs
Supply Voltage Other
View Details