IC COMPARATOR 2 DIFF 8TSSOP Product overview: LM2903AQTH-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AQTH-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357454-LM2903AQTH-1
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Differential
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: LM2903
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Quiescent (Max): 1.7mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Comparator Differential 8-TSSOP
IC COMPARATOR DUAL DIFF TSSOP-8
Analog Comparators 36V Quad Comparator 25nA 0.6mA 5nA 1mV
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM2903AQTH-13 | 1357454-LM2903AQTH-13 | LM2903AQTH-13 | LM2903AQTH-13 | LM2903AQTH-13 |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | 8-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |